Molex Circular Connectors - Circular Connectors - Housings - 02/08/2004 2/8/2004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 02/08/2004 - 1146167-02/08/2004 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 02/08/2004
1146167-02/08/2004
Circular Connectors - Circular Connectors - Housings - 02/08/2004 1146167-02/08/2004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146167-02/08/2004 Packaging: Bulk Pitch: 2.54 mm Connector Type: Connector, PCB, Power, Signal Number of Rows: 2 Termination: Crimp Contact Material: Brass Number of Contacts: 80 Gender: Male Length: 101.6 mm Shielding: Unshielded Housing Material: Polymer Orientation: Straight Contact Plating: Tin Housing Color: Black Contact Resistance: 3.5 mΩ Height: 4.32 mm Material: Brass Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Country of Origin: IN Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 4.45 mm Lead Free: Lead Free Mount: Cable, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 250 V REACH SVHC: Unknown Wire/Cable Gauge: 20 AWG ELV: Compliant Max Current Rating: 13.5 A Wire Gauge (Max): 14 AWG Wire Gauge (Min): 20 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146167-02/08/2004
Packaging: Bulk
Pitch: 2.54 mm
Connector Type: Connector, PCB, Power, Signal
Number of Rows: 2
Termination: Crimp
Contact Material: Brass
Number of Contacts: 80
Gender: Male
Length: 101.6 mm
Shielding: Unshielded
Housing Material: Polymer
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 3.5 mΩ
Height: 4.32 mm
Material: Brass
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: IN
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 4.45 mm
Lead Free: Lead Free
Mount: Cable, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
ELV: Compliant
Max Current Rating: 13.5 A
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 20 AWG
Max Operating Temperature: 105 °C

Buy Now
Contact, Pin, 14Awg, Crimp; Product Range Molex - 54H5003 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
54H5003
Contact, Pin, 14Awg, Crimp; Product Range Molex 54H5003
CONTACT, PIN, 14AWG, CRIMP; Product Range:MLX 42023 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:MLX 42023 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
084 Mlx Term M Pwr Loose Brs Tin 14-20 Rohs Compliant Molex - 28AC6041 - Newark, An Avnet Company
Chicago, IL, United States
084 Mlx Term M Pwr Loose Brs Tin 14-20 Rohs Compliant Molex
28AC6041
084 Mlx Term M Pwr Loose Brs Tin 14-20 Rohs Compliant Molex 28AC6041
084 MLX TERM M PWR LOOSE BRS TIN 14-20 ROHS COMPLIANT: YES

084 MLX TERM M PWR LOOSE BRS TIN 14-20 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/8/2004 1146167-02/08/2004 54H5003 28AC6041
Product Name Circular Connectors - Circular Connectors - Housings - 02/08/2004 Contact, Pin, 14Awg, Crimp; Product Range Molex 084 Mlx Term M Pwr Loose Brs Tin 14-20 Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Cable, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details