Connector
CONTACT, PIN, THROUGH HOLE; Product Range:Standard .062" 1778 Series; Contact Gender:Pin; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes
062 MALE TERM PCTAIL TIN L ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2/6/8103 | 54H4981 | 28AC6038 |
| Product Name | Contact, Pin, Through Hole; Product Range Molex | 062 Male Term Pctail Tin L Rohs Compliant Molex | |
| Termination | Through Hole |