Molex Contact, Pin, 24-18Awg, Crimp; Product Range Molex 2/6/6103

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Molex - 30C5796 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Molex
30C5796
Contact, Pin, 24-18Awg, Crimp; Product Range Molex 30C5796
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 18Awg, Crimp; Product Range Molex - 07AH4955 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
07AH4955
Contact, Pin, 18Awg, Crimp; Product Range Molex 07AH4955
CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Standard .093" Series HousingRoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Standard .093" Series HousingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/6/6103 30C5796 07AH4955
Product Name Contact, Pin, 24-18Awg, Crimp; Product Range Molex Contact, Pin, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CKB.M06.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 12.0 amps
View Details