The Molex 54H4947 is a female crimp terminal designed for use with standard .062" pin and socket power connectors. It accommodates wire sizes ranging from 18 to 24 AWG and features a crimp or compression termination interface. The contact is made of brass and is plated with 0.38µm of gold for mating surfaces and 0.762µm of nickel for termination, ensuring reliable electrical connections. The product is packaged on a reel, making it suitable for automated assembly processes. It is compliant with RoHS regulations and is categorized as low-halogen, aligning with environmental standards. This component is ideal for power and wire-to-wire applications.
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .062" 1561 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .062" 1561 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Standard .062" Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 54H4947 | 74AC2321 |
| Product Name | Contact, Socket, 18Awg, Crimp; Product Range Molex | Contact, Socket, 18Awg, Crimp; Product Range Molex |
| Termination | Crimp | Crimp |