Molex Contact, Pin, 24Awg, Crimp; Product Range Molex 2/6/2132

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 24Awg, Crimp; Product Range Molex - 85C0026 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; Product Range Molex
85C0026
Contact, Pin, 24Awg, Crimp; Product Range Molex 85C0026
CONTACT, PIN, 24AWG, CRIMP; Product Range:Standard .062" 1854 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; Product Range:Standard .062" 1854 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Standard .062
Chicago, IL, United States
Contact, Standard .062" Series, Pin, 30 Awg, 24 Awg, Crimp, Brass Rohs Compliant Molex
98K6430
Contact, Standard .062" Series, Pin, 30 Awg, 24 Awg, Crimp, Brass Rohs Compliant Molex 98K6430
Contact, Standard .062" Series, Pin, 30 AWG, 24 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Standard .062" Series, Pin, 30 AWG, 24 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/6/2132 85C0026 98K6430
Product Name Contact, Pin, 24Awg, Crimp; Product Range Molex Contact, Standard .062" Series, Pin, 30 Awg, 24 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female 2 Hole Panel Mount Connector without Teflon 16mm - ET-SFS-2H-T16M-WT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details