Molex Contact, Pin, 18Awg, Crimp; Product Range Molex 2/6/2103

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 18Awg, Crimp; Product Range Molex - 80K7981 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
80K7981
Contact, Pin, 18Awg, Crimp; Product Range Molex 80K7981
CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Standard .062
Chicago, IL, United States
Contact, Standard .062" Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex
98K6429
Contact, Standard .062" Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex 98K6429
Contact, Standard .062" Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Standard .062" Series, Pin, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/6/2103 80K7981 98K6429
Product Name Contact, Pin, 18Awg, Crimp; Product Range Molex Contact, Standard .062" Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details