Molex
Mc 5P F/fr 12In 16/1 Pvc Molex
1R5000A20A120
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Mc 5P F/fr 12In 16/1 Pvc Molex
06H5295
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
1R5000A20A120 |
06H5295 |
|
Product Name
|
|
Mc 5P F/fr 12In 16/1 Pvc Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details