TERMINAL, PCB, 1.7MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:19705 Series; Connector Type:Male Disconnect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 55H6437 |
| Product Name | Terminal, Pcb, 1.7Mm; Tab Size Metric Molex |
| Terminal Type | Splice/PCB Terminal |