Molex Terminals - 19705-4301 19705-4301

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19705-4301 - 197343-19705-4301 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19705-4301
197343-19705-4301
Terminals - 19705-4301 197343-19705-4301
Manufacturer: Molex, LLC Win Source Part Number: 197343-19705-4301 Packaging: Bulk Termination: Solder Contact Finish: Tin Gender: Male Mounting: Through Hole Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 197343-19705-4301
Packaging: Bulk
Termination: Solder
Contact Finish: Tin
Gender: Male
Mounting: Through Hole
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.315" (8.00mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-19705-4301
Electronic Connector 2031-19705-4301
TAB Terminal, Product overview: 19705-4301 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19705-4301 can be used for catalog matching and distributor lookup.

TAB Terminal, Product overview: 19705-4301 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19705-4301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19705-4301
Terminals 19705-4301
Terminals QUICK DISC TAB PCB

Terminals QUICK DISC TAB PCB

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19705-4301 197343-19705-4301 2031-19705-4301 19705-4301
Product Name Terminals - 19705-4301 Electronic Connector Terminals
Termination Solder Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products