| RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts |
| Product Number | 7976575P | 7976575 |
| Product Name | Spade Connectors | Spade Connectors |
| Shape / Form | Pin | Pin |
| Applications | Electronics | Electronics |
| OD / Width | 0.2500 inch (6.35 mm) | 0.2500 inch (6.35 mm) |
| Contact Material | Brass |