Molex QUICK DISCONN PCB MT .250X.03 TAB-LOOSE 19705-4201

Description
QUICK DISCONN PCB MT .250X.03 TAB-LOOSE
Request a Quote
Description
QUICK DISCONN PCB MT .250X.03 TAB-LOOSE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QUICK DISCONN PCB MT .250X.03 TAB-LOOSE - 19705-4201 - Heilind Electronics, Inc.
Wilmington, MA, United States
QUICK DISCONN PCB MT .250X.03 TAB-LOOSE
19705-4201
QUICK DISCONN PCB MT .250X.03 TAB-LOOSE 19705-4201
QUICK DISCONN PCB MT .250X.03 TAB-LOOSE

QUICK DISCONN PCB MT .250X.03 TAB-LOOSE

Buy Now
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex - 55H6435 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex
55H6435
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex 55H6435
TERMINAL, PCB, 1.7MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:19705 Series; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, PCB, 1.7MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:19705 Series; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex - 97Y3423 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex
97Y3423
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex 97Y3423
TERMINAL, PCB, 1.7MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:19705 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, PCB, 1.7MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:19705 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19705-4201 55H6435
Product Name QUICK DISCONN PCB MT .250X.03 TAB-LOOSE Terminal, Pcb, 1.7Mm; Tab Size Metric Molex
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
.205
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers