Molex PCB TERM.250X.032 LOOSE PLT S M197054001 19705-4001

Description
PCB TERM.250X.032 LOOSE PLT S M197054001
Request a Quote Datasheet
Description
PCB TERM.250X.032 LOOSE PLT S M197054001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB TERM.250X.032 LOOSE PLT S M197054001 - 19705-4001 - Heilind Electronics, Inc.
Wilmington, MA, United States
PCB TERM.250X.032 LOOSE PLT S M197054001
19705-4001
PCB TERM.250X.032 LOOSE PLT S M197054001 19705-4001
PCB TERM.250X.032 LOOSE PLT S M197054001

PCB TERM.250X.032 LOOSE PLT S M197054001

Buy Now
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex - 54AH7993 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex
54AH7993
Terminal, Pcb, 1.7Mm; Tab Size Metric Molex 54AH7993
TERMINAL, PCB, 1.7MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:19705 Series RoHS Compliant: Yes

TERMINAL, PCB, 1.7MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.7mm; Terminal Plating:Tin; Product Range:19705 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19705-4001 54AH7993
Product Name PCB TERM.250X.032 LOOSE PLT S M197054001 Terminal, Pcb, 1.7Mm; Tab Size Metric Molex
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details