Molex Terminal, Male Disconnect; Product Range Molex 19702-4101

Description
TERMINAL, MALE DISCONNECT; Product Range:19702 Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:-; Insulator Material:Uninsulated ; Tab Size - Metric:5.59mm x 0.53mm RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT; Product Range:19702 Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:-; Insulator Material:Uninsulated ; Tab Size - Metric:5.59mm x 0.53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect; Product Range Molex - 25M1349 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect; Product Range Molex
25M1349
Terminal, Male Disconnect; Product Range Molex 25M1349
TERMINAL, MALE DISCONNECT; Product Range:19702 Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:-; Insulator Material:Uninsulated ; Tab Size - Metric:5.59mm x 0.53mm RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT; Product Range:19702 Series; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Insulator Colour:-; Insulator Material:Uninsulated; Tab Size - Metric:5.59mm x 0.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 25M1349
Product Name Terminal, Male Disconnect; Product Range Molex
Terminal Type Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Ring Terminals - 1788665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details