Molex Female Piggyback, 6.35Mm, 18Awg, Red; Product Range Molex 19602-0004

Description
FEMALE PIGGYBACK, 6.35MM, 18AWG, RED; Product Range:Avikrimp 19602 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE PIGGYBACK, 6.35MM, 18AWG, RED; Product Range:Avikrimp 19602 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Piggyback, 6.35Mm, 18Awg, Red; Product Range Molex - 08X1096 - Newark, An Avnet Company
Chicago, IL, United States
Female Piggyback, 6.35Mm, 18Awg, Red; Product Range Molex
08X1096
Female Piggyback, 6.35Mm, 18Awg, Red; Product Range Molex 08X1096
FEMALE PIGGYBACK, 6.35MM, 18AWG, RED; Product Range:Avikrimp 19602 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE PIGGYBACK, 6.35MM, 18AWG, RED; Product Range:Avikrimp 19602 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19602-0004
Terminals 19602-0004
Terminals 22-18 AVIKRIMP PIGGYBACK FIQD P

Terminals 22-18 AVIKRIMP PIGGYBACK FIQD P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 08X1096 19602-0004
Product Name Female Piggyback, 6.35Mm, 18Awg, Red; Product Range Molex Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details