Molex Female Disconnect, 6.35Mm, 22-16Awg, Yel; Product Range Molex 19600-1306

Description
FEMALE DISCONNECT, 6.35MM, 22-16AWG, YEL; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.35MM, 22-16AWG, YEL; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.35Mm, 22-16Awg, Yel; Product Range Molex - 55H6419 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 22-16Awg, Yel; Product Range Molex
55H6419
Female Disconnect, 6.35Mm, 22-16Awg, Yel; Product Range Molex 55H6419
FEMALE DISCONNECT, 6.35MM, 22-16AWG, YEL; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 22-16AWG, YEL; Product Range:Avikrimp 19600 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19600-1306
Terminals 19600-1306
Terminals FREC DSC 2X16 250X032 NYL YEL

Terminals FREC DSC 2X16 250X032 NYL YEL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 55H6419 19600-1306
Product Name Female Disconnect, 6.35Mm, 22-16Awg, Yel; Product Range Molex Terminals
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details