Connector
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150L 19434 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes
Rectangular Power Contact, MX150L Series, Tin Plated Contacts, Copper, Socket, Crimp, 10 AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19434-0003 | 19434-0003 | 34M2818 | 08N6725 |
| Product Name | Connectors | Automotive Contact, Socket, Crimp; Product Range Molex | Rectangular Power Contact, Mx150L Series, Tin Plated Contacts, Copper, Socket, Crimp, 10 Awg Rohs Compliant Molex | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |