Molex Connectors Crimp Housings, Commercial, Unreviewed 19433-0013

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Unreviewed - 19433-0013 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Unreviewed
19433-0013
Connectors Crimp Housings, Commercial, Unreviewed 19433-0013
2 CKT PLUG 10-12 AWG MX150L

2 CKT PLUG 10-12 AWG MX150L

Buy Now
Automotive Conn Housing, Plug, 2Pos; Product Range Molex - 34M2815 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Molex
34M2815
Automotive Conn Housing, Plug, 2Pos; Product Range Molex 34M2815
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:MX150L 19433 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Molex 19431 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:MX150L 19433 Series; Gender:Plug; No. of Positions:2Positions; For Use With:Molex 19431 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
2 CKT PLUG 10-12 AWG MX150L - 70191612 - Allied Electronics, Inc.
Fort Worth, TX, USA
2 CKT PLUG 10-12 AWG MX150L
70191612
2 CKT PLUG 10-12 AWG MX150L 70191612
The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals, this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals Easy Terminal Insertion and Extraction

The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals, this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features
Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications
The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals
Easy Terminal Insertion and Extraction

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19433-0013 19433-0013 34M2815 70191612
Product Name Connectors Crimp Housings, Commercial, Unreviewed Automotive Conn Housing, Plug, 2Pos; Product Range Molex 2 CKT PLUG 10-12 AWG MX150L
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 2; 8 A; 125/300 V; 0.150 in.; 0.35 in.; Polyamide 6.6 - 70078490 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-1671-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details