Molex Automotive Conn Housing, Rcpt, 2Pos, 30A; Product Range Molex 19432-0013

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS, 30A; Product Range:MX150L 19432 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex MX150L 19434 Series Socket Contacts; IP Rating:IP67; Voltage Rating:600VAC RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS, 30A; Product Range:MX150L 19432 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex MX150L 19434 Series Socket Contacts; IP Rating:IP67; Voltage Rating:600VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos, 30A; Product Range Molex - 08N6719 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos, 30A; Product Range Molex
08N6719
Automotive Conn Housing, Rcpt, 2Pos, 30A; Product Range Molex 08N6719
AUTOMOTIVE CONN HOUSING, RCPT, 2POS, 30A; Product Range:MX150L 19432 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex MX150L 19434 Series Socket Contacts; IP Rating:IP67; Voltage Rating:600VAC RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS, 30A; Product Range:MX150L 19432 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Molex MX150L 19434 Series Socket Contacts; IP Rating:IP67; Voltage Rating:600VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08N6719
Product Name Automotive Conn Housing, Rcpt, 2Pos, 30A; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details