Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183020-19431-0013
Number of Positions: 1
Color: Natural
Connector Type: Connector, PCB, Signal
Number of Rows: 1
Termination: Crimp
Gender: Male
Length: 37.2 mm
Shielding: Unshielded
Housing Material: PBT
Number of Circuits: 0
Orientation: Straight
Contact Plating: Tin
Categories: Custom Parts
Alternative Parts (Cross-Reference): 019431-0013; 0194310013; 194310013;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire Gauge (Max): 8 AWG
Wire Gauge (Min): 12 AWG
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183020-19431-0013 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 19431-0013 |