Molex Rectangular Connectors - 194290035 194290035

Description
Manufacturer: Molex, LLC Win Source Part Number: 1003896-194290035 Packaging: Bulk Number of Positions: 4 Pitch: 0.230" (5.84mm) Color: Black Features: Gasket, IP67 Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1003896-194290035 Packaging: Bulk Number of Positions: 4 Pitch: 0.230" (5.84mm) Color: Black Features: Gasket, IP67 Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 194290035 - 1003896-194290035 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 194290035
1003896-194290035
Rectangular Connectors - 194290035 1003896-194290035
Manufacturer: Molex, LLC Win Source Part Number: 1003896-194290035 Packaging: Bulk Number of Positions: 4 Pitch: 0.230" (5.84mm) Color: Black Features: Gasket, IP67 Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Locking Ramp Contact Termination: Crimp Mounting: Panel Mount Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1003896-194290035
Packaging: Bulk
Number of Positions: 4
Pitch: 0.230" (5.84mm)
Color: Black
Features: Gasket, IP67
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Mounting: Panel Mount
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-194290035
Electronic Connector 340-194290035
Combination Line Connector, Product overview: 194290035 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194290035 can be used for catalog matching and distributor lookup.

Combination Line Connector, Product overview: 194290035 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194290035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1003896-194290035 340-194290035
Product Name Rectangular Connectors - 194290035 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details