Molex Automotive Conn Housing, Plug, 16Pos; Product Range Molex 19429-0048

Description
AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:16Position s; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:16Position s; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 16Pos; Product Range Molex - 02N4248 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 16Pos; Product Range Molex
02N4248
Automotive Conn Housing, Plug, 16Pos; Product Range Molex 02N4248
AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:16Position s; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:16Positions; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N4248
Product Name Automotive Conn Housing, Plug, 16Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details