Molex Rectangular Power Connector, Mx150L Series, Plug, 8, 5.84 Mm, Pin Rohs Compliant Molex 19429-0037

Description
RECTANGULAR POWER CONNECTOR, MX150L SERIES, PLUG, 8, 5.84 MM, PIN ROHS COMPLIANT: YES
Datasheet
Description
RECTANGULAR POWER CONNECTOR, MX150L SERIES, PLUG, 8, 5.84 MM, PIN ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Mx150L Series, Plug, 8, 5.84 Mm, Pin Rohs Compliant Molex - 02N4239 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Mx150L Series, Plug, 8, 5.84 Mm, Pin Rohs Compliant Molex
02N4239
Rectangular Power Connector, Mx150L Series, Plug, 8, 5.84 Mm, Pin Rohs Compliant Molex 02N4239
RECTANGULAR POWER CONNECTOR, MX150L SERIES, PLUG, 8, 5.84 MM, PIN ROHS COMPLIANT: YES

RECTANGULAR POWER CONNECTOR, MX150L SERIES, PLUG, 8, 5.84 MM, PIN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Automotive Conn Housing, Plug, 8Pos; Product Range Molex - 39AH6021 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 8Pos; Product Range Molex
39AH6021
Automotive Conn Housing, Plug, 8Pos; Product Range Molex 39AH6021
AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67; Voltage RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 8POS; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Molex 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N4239
Product Name Rectangular Power Connector, Mx150L Series, Plug, 8, 5.84 Mm, Pin Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details