Molex Automotive Housing, Plug, 6Pos, 18A; Product Range Molex 19429-0036

Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 18A; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Molex MX150L 19417 Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:-; Current Rating:18A RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 6POS, 18A; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Molex MX150L 19417 Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:-; Current Rating:18A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 6Pos, 18A; Product Range Molex - 02N4238 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 6Pos, 18A; Product Range Molex
02N4238
Automotive Housing, Plug, 6Pos, 18A; Product Range Molex 02N4238
AUTOMOTIVE HOUSING, PLUG, 6POS, 18A; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:6Positions ; For Use With:Molex MX150L 19417 Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:-; Current Rating:18A RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 6POS, 18A; Product Range:MX150L 19429 Series; Gender:Plug; No. of Positions:6Positions; For Use With:Molex MX150L 19417 Series Automotive Pin Contacts; IP Rating:IP67; Voltage Rating:-; Current Rating:18A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N4238
Product Name Automotive Housing, Plug, 6Pos, 18A; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details