Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213554-19429-0016
Number of Positions: 16
Pitch: 5.84 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 2
Row Spacing: 5.9944 mm
Termination: Crimp
Fastening Type: Ramp
Current Rating: 18 A
Length: 83.83 mm
Orientation: Straight
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0194290016; 194290016;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 39.66 mm
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1213554-19429-0016 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 19429-0016 |