Molex Automotive Connector, Plug, 16Pos, 18A; Product Range Molex 19427-0049

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connector, Plug, 16Pos, 18A; Product Range Molex - 02N4174 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Plug, 16Pos, 18A; Product Range Molex
02N4174
Automotive Connector, Plug, 16Pos, 18A; Product Range Molex 02N4174
AUTOMOTIVE CONNECTOR, PLUG, 16POS, 18A; Product Range:MX150L 19427 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, PLUG, 16POS, 18A; Product Range:MX150L 19427 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19427-0049 02N4174
Product Name Automotive Connector, Plug, 16Pos, 18A; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details