Molex Automotive Connector, R/a, Plug, 6Pos; Product Range Molex 19427-0018

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connector, R/a, Plug, 6Pos; Product Range Molex - 02N4170 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, R/a, Plug, 6Pos; Product Range Molex
02N4170
Automotive Connector, R/a, Plug, 6Pos; Product Range Molex 02N4170
AUTOMOTIVE CONNECTOR, R/A, PLUG, 6POS; Product Range:MX150L 19427 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, R/A, PLUG, 6POS; Product Range:MX150L 19427 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
6 Way R/a Header Assy No Mtg Holes Rohs Compliant Molex - 54AH7990 - Newark, An Avnet Company
Chicago, IL, United States
6 Way R/a Header Assy No Mtg Holes Rohs Compliant Molex
54AH7990
6 Way R/a Header Assy No Mtg Holes Rohs Compliant Molex 54AH7990
6 WAY R/A HEADER ASSY NO MTG HOLES ROHS COMPLIANT: YES

6 WAY R/A HEADER ASSY NO MTG HOLES ROHS COMPLIANT: YES

Supplier's Site Datasheet
6 Way R/a Header Assy No Mtg Holes Rohs Compliant Molex - 79AH9169 - Newark, An Avnet Company
Chicago, IL, United States
6 Way R/a Header Assy No Mtg Holes Rohs Compliant Molex
79AH9169
6 Way R/a Header Assy No Mtg Holes Rohs Compliant Molex 79AH9169
6 WAY R/A HEADER ASSY NO MTG HOLES ROHS COMPLIANT: YES

6 WAY R/A HEADER ASSY NO MTG HOLES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19427-0018 02N4170 54AH7990
Product Name Automotive Connector, R/a, Plug, 6Pos; Product Range Molex 6 Way R/a Header Assy No Mtg Holes Rohs Compliant Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details