Molex Automotive Contact, Socket, Crimp; Product Range Molex 19420-0012

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150L 19420 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19418 Series Housing Connectors RoHS Compliant: Yes
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150L 19420 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19418 Series Housing Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Molex - 05M3732 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
05M3732
Automotive Contact, Socket, Crimp; Product Range Molex 05M3732
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150L 19420 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19418 Series Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX150L 19420 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19418 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05M3732
Product Name Automotive Contact, Socket, Crimp; Product Range Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1318382-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
3 suppliers