Molex 19420-0009 Crimp Terminal
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:MX150L Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 5110067 | 20M7086 |
| Product Name | Crimp Contacts | Contact, Socket, 16-14Awg, Crimp; Product Range Molex |
| Shape / Form | Pin | Socket or Receptacle; Socket |