Molex 16 Way Plug Assy 22-18 Mx150L Rohs Compliant Molex 19419-0020

Description
16 WAY PLUG ASSY 22-18 MX150L ROHS COMPLIANT: YES
Datasheet
Description
16 WAY PLUG ASSY 22-18 MX150L ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Way Plug Assy 22-18 Mx150L Rohs Compliant Molex - 02N4158 - Newark, An Avnet Company
Chicago, IL, United States
16 Way Plug Assy 22-18 Mx150L Rohs Compliant Molex
02N4158
16 Way Plug Assy 22-18 Mx150L Rohs Compliant Molex 02N4158
16 WAY PLUG ASSY 22-18 MX150L ROHS COMPLIANT: YES

16 WAY PLUG ASSY 22-18 MX150L ROHS COMPLIANT: YES

Supplier's Site
Automotive Conn Housing, Plug, 16Pos; Product Range Molex - 39AH6014 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 16Pos; Product Range Molex
39AH6014
Automotive Conn Housing, Plug, 16Pos; Product Range Molex 39AH6014
AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:MX150L 19419 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Molex MX150L 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 16POS; Product Range:MX150L 19419 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Molex MX150L 19417 Series Pin Contacts; Connector Body Material:Polymer, Glass Filled Body; IP Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02N4158
Product Name 16 Way Plug Assy 22-18 Mx150L Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details