Molex Wire Housings & Plugs 19419-0017

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 1789897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1789897
Wire Housings & Plugs 1789897
Molex 19419-0017 Connector Housing

Molex 19419-0017 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1791558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1791558
Wire Housings & Plugs 1791558
Molex 19419-0017 Connector Housing

Molex 19419-0017 Connector Housing

Supplier's Site
Plug, 12 Way 22-18 Awg; Series Molex - 98K6083 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 12 Way 22-18 Awg; Series Molex
98K6083
Plug, 12 Way 22-18 Awg; Series Molex 98K6083
PLUG, 12 WAY 22-18 AWG; Series:MX150L; Gender:Plug; No. of Contacts:12; No. of Rows:2; Pitch Spacing:5.84mm; Contact Gender:Pin; Connector Mounting:Cable; Contact Termination:Crimp; Current Rating:18A; De-mating Force:75N; RoHS Compliant: Yes

PLUG, 12 WAY 22-18 AWG; Series:MX150L; Gender:Plug; No. of Contacts:12; No. of Rows:2; Pitch Spacing:5.84mm; Contact Gender:Pin; Connector Mounting:Cable; Contact Termination:Crimp; Current Rating:18A; De-mating Force:75N; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19419-0017 1789897 98K6083
Product Name Wire Housings & Plugs Plug, 12 Way 22-18 Awg; Series Molex
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details