Molex Molex 19419-0012 MX150L 6-Pin Connector Plug, 22-18 Ga. 19419-0012

Description
Molex 19419-0012 6-Pin Connector Plugs Category: MX150 Connectors Manufacturer: Molex Component Type: Male Terminal Plug Number of Pins: 6 Max. Current Rating (per contact): 18A Each housing come pre-assembled with all components Insert (poke) crimped terminal lead into the housing No additional wire seals, wedge locks, or CPA locks are required Accommodates a wide range of insulated wire styles from SAE to UL Waterproof, environmentally sealed interconnections system designed to withstand harsh conditions MX150L is ideal for automotive, marine, off-road, construction, and agricultural equipment, as well as truck, bus and RV applications
Request a Quote Datasheet
Description
Molex 19419-0012 6-Pin Connector Plugs Category: MX150 Connectors Manufacturer: Molex Component Type: Male Terminal Plug Number of Pins: 6 Max. Current Rating (per contact): 18A Each housing come pre-assembled with all components Insert (poke) crimped terminal lead into the housing No additional wire seals, wedge locks, or CPA locks are required Accommodates a wide range of insulated wire styles from SAE to UL Waterproof, environmentally sealed interconnections system designed to withstand harsh conditions MX150L is ideal for automotive, marine, off-road, construction, and agricultural equipment, as well as truck, bus and RV applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19419-0012 MX150L 6-Pin Connector Plug, 22-18 Ga. - 38304 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19419-0012 MX150L 6-Pin Connector Plug, 22-18 Ga.
38304
Molex 19419-0012 MX150L 6-Pin Connector Plug, 22-18 Ga. 38304
Molex 19419-0012 6-Pin Connector Plugs Category: MX150 Connectors Manufacturer: Molex Component Type: Male Terminal Plug Number of Pins: 6 Max. Current Rating (per contact): 18A Each housing come pre-assembled with all components Insert (poke) crimped terminal lead into the housing No additional wire seals, wedge locks, or CPA locks are required Accommodates a wide range of insulated wire styles from SAE to UL Waterproof, environmentally sealed interconnections system designed to withstand harsh conditions MX150L is ideal for automotive, marine, off-road, construction, and agricultural equipment, as well as truck, bus and RV applications
  • Molex 19419-0012 6-Pin Connector Plugs
  • Category: MX150 Connectors
  • Manufacturer: Molex
  • Component Type: Male Terminal Plug
  • Number of Pins: 6
  • Max. Current Rating (per contact): 18A
  • Each housing come pre-assembled with all components
  • Insert (poke) crimped terminal lead into the housing
  • No additional wire seals, wedge locks, or CPA locks are required
  • Accommodates a wide range of insulated wire styles from SAE to UL
  • Waterproof, environmentally sealed interconnections system designed to withstand harsh conditions
  • MX150L is ideal for automotive, marine, off-road, construction, and agricultural equipment, as well as truck, bus and RV applications
Supplier's Site Datasheet
6 WAY PLUG ASSY 22-18 AWG - 70191604 - Allied Electronics, Inc.
Fort Worth, TX, USA
6 WAY PLUG ASSY 22-18 AWG
70191604
6 WAY PLUG ASSY 22-18 AWG 70191604
The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals Easy Terminal Insertion and Extraction

The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features
Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications
The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals
Easy Terminal Insertion and Extraction

Supplier's Site

Technical Specifications

  Waytek, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 38304 70191604
Product Name Molex 19419-0012 MX150L 6-Pin Connector Plug, 22-18 Ga. 6 WAY PLUG ASSY 22-18 AWG
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA (F) B/H Connector for RG316 Cable with Sky Window G/P - ET-SFS-BH-4SW - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details