Molex Connectors Industrial 19419-0005

Description
4 WAY PLUG ASSY 22-18 AWG MX1 0L
Request a Quote
Description
4 WAY PLUG ASSY 22-18 AWG MX1 0L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Industrial - 19419-0005 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Industrial
19419-0005
Connectors Industrial 19419-0005
4 WAY PLUG ASSY 22-18 AWG MX1 0L

4 WAY PLUG ASSY 22-18 AWG MX1 0L

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
4 Way Plug Assy 22-18 Awg Mx150L Rohs Compliant Molex - 02N4149 - Newark, An Avnet Company
Chicago, IL, United States
4 Way Plug Assy 22-18 Awg Mx150L Rohs Compliant Molex
02N4149
4 Way Plug Assy 22-18 Awg Mx150L Rohs Compliant Molex 02N4149
4 WAY PLUG ASSY 22-18 AWG MX150L ROHS COMPLIANT: YES

4 WAY PLUG ASSY 22-18 AWG MX150L ROHS COMPLIANT: YES

Supplier's Site
Connector Housing, Plug, 4Pos, 18A Rohs Compliant Molex - 85AJ7184 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 18A Rohs Compliant Molex
85AJ7184
Connector Housing, Plug, 4Pos, 18A Rohs Compliant Molex 85AJ7184
CONNECTOR HOUSING, PLUG, 4POS, 18A ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 4POS, 18A ROHS COMPLIANT: YES

Supplier's Site
4 WAY PLUG ASSY 22-18 AWG - 70191602 - Allied Electronics, Inc.
Fort Worth, TX, USA
4 WAY PLUG ASSY 22-18 AWG
70191602
4 WAY PLUG ASSY 22-18 AWG 70191602
The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals Easy Terminal Insertion and Extraction

The Molex MX150L™ environmentally sealed connector system is ideal for low–level signal applications as well as power applications. Because the MX150L system features all–in–one plug and receptacle housings with pre–assembled mat–wire and interfacial connector seals this connector system provides significant applied labor and cost savings. The recent MX150L 8, 10 and 12 AWG additions are designed to meet the need for a rugged, environmentally sealed connector system supporting high–power applications and long–voltage runs to eliminate voltage drops Available in wire–to–wire, wire–to–panel or wire–to–board configurations, this connector system can perform in on-engine automotive applications, marine and even off–road construction equipment applications. Features
Can Also Be Modified to Meet UV and Water Resistance Requirements for Solar and Other Outside Applications
The Simple Crimp, Poke and Plug Application Eliminates the Need to Crimp Individual Wire Seals
Easy Terminal Insertion and Extraction

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19419-0005 19419-0005 02N4149 70191602
Product Name Connectors Industrial 4 Way Plug Assy 22-18 Awg Mx150L Rohs Compliant Molex 4 WAY PLUG ASSY 22-18 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details