Manufacturer: Molex Connector Corporation
Win Source Part Number: 760746-19419-0002
Series: MX150L 19419
Packaging: Bulk
Number of Positions: 8
Pitch: 0.230" (5.84mm)
Features: IP67
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 19419
Categories: Connectors, Interconnects
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
8 Pos Male Crimp Plug Connector, 18A, 600V, 14-16AWG Product overview: 19419-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18A, 600V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-19419-0002 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 760746-19419-0002 | 2026-19419-0002 |
| Product Name | Rectangular Connectors - 19419-0002 | 18A 600V Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |