Molex Rectangular Connectors - 194180001 194180001

Description
Manufacturer: Molex, LLC Win Source Part Number: 760745-194180001 Series: MX150L 19418 Packaging: Bulk Number of Positions: 8 Pitch: 0.230" (5.84mm) Features: Connector Position Assurance (CPA), IP67 Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 19418 Categories: Connectors, Interconnects Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: Taiwan, Taiwan, Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 760745-194180001 Series: MX150L 19418 Packaging: Bulk Number of Positions: 8 Pitch: 0.230" (5.84mm) Features: Connector Position Assurance (CPA), IP67 Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 19418 Categories: Connectors, Interconnects Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: Taiwan, Taiwan, Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 194180001 - 760745-194180001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 194180001
760745-194180001
Rectangular Connectors - 194180001 760745-194180001
Manufacturer: Molex, LLC Win Source Part Number: 760745-194180001 Series: MX150L 19418 Packaging: Bulk Number of Positions: 8 Pitch: 0.230" (5.84mm) Features: Connector Position Assurance (CPA), IP67 Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 19418 Categories: Connectors, Interconnects Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: Taiwan, Taiwan, Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 760745-194180001
Series: MX150L 19418
Packaging: Bulk
Number of Positions: 8
Pitch: 0.230" (5.84mm)
Features: Connector Position Assurance (CPA), IP67
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 19418
Categories: Connectors, Interconnects
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: Taiwan, Taiwan, Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-194180001
Electronic Connector 340-194180001
Conn Housing RCP 8 POS 5.84mm Crimp ST Cable Mount Black MX150L™ Bag Product overview: 194180001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194180001 can be used for catalog matching and distributor lookup.

Conn Housing RCP 8 POS 5.84mm Crimp ST Cable Mount Black MX150L™ Bag Product overview: 194180001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194180001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 760745-194180001 340-194180001
Product Name Rectangular Connectors - 194180001 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details