Molex Automotive Connectors - 19418-0039 19418-0039

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032640-19418-0039 Packaging: Bulk Number of Positions: 16 Pitch: 5.84 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 18 A Number of Contacts: 16 Gender: Receptacle Housing Material: Polymer Orientation: Straight Categories: Automotive Connectors Alternative Parts (Cross-Reference): 30700-1168; 30968-1167; 98273-1002; 1438031-1; GT8E-16DP-DS; 12084944-B0194180039 ; 194180039; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032640-19418-0039 Packaging: Bulk Number of Positions: 16 Pitch: 5.84 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 18 A Number of Contacts: 16 Gender: Receptacle Housing Material: Polymer Orientation: Straight Categories: Automotive Connectors Alternative Parts (Cross-Reference): 30700-1168; 30968-1167; 98273-1002; 1438031-1; GT8E-16DP-DS; 12084944-B0194180039 ; 194180039; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 19418-0039 - 1032640-19418-0039 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 19418-0039
1032640-19418-0039
Automotive Connectors - 19418-0039 1032640-19418-0039
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032640-19418-0039 Packaging: Bulk Number of Positions: 16 Pitch: 5.84 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 18 A Number of Contacts: 16 Gender: Receptacle Housing Material: Polymer Orientation: Straight Categories: Automotive Connectors Alternative Parts (Cross-Reference): 30700-1168; 30968-1167; 98273-1002; 1438031-1; GT8E-16DP-DS; 12084944-B0194180039 ; 194180039; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032640-19418-0039
Packaging: Bulk
Number of Positions: 16
Pitch: 5.84 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 18 A
Number of Contacts: 16
Gender: Receptacle
Housing Material: Polymer
Orientation: Straight
Categories: Automotive Connectors
Alternative Parts (Cross-Reference): 30700-1168; 30968-1167; 98273-1002; 1438031-1; GT8E-16DP-DS; 12084944-B0194180039; 194180039;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Wire Housings & Plugs - 1789878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1789878
Wire Housings & Plugs 1789878
Molex 19418-0039 Connector Housing

Molex 19418-0039 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1791573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1791573
Wire Housings & Plugs 1791573
Molex 19418-0039 Connector Housing

Molex 19418-0039 Connector Housing

Supplier's Site
Singapore, Singapore
Automotive Dual Electronic Connector
2026-19418-0039
Automotive Dual Electronic Connector 2026-19418-0039
Automotive Connectors RECPT 16P 16-14 AWG dual row Product overview: 19418-0039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Dual, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-19418-0039 can be used for catalog matching and distributor lookup.

Automotive Connectors RECPT 16P 16-14 AWG dual row Product overview: 19418-0039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Dual, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-19418-0039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16 Way Recpt Assy 16-14 No Cpa Mx150L Rohs Compliant Molex - 58R9846 - Newark, An Avnet Company
Chicago, IL, United States
16 Way Recpt Assy 16-14 No Cpa Mx150L Rohs Compliant Molex
58R9846
16 Way Recpt Assy 16-14 No Cpa Mx150L Rohs Compliant Molex 58R9846
16 WAY RECPT ASSY 16-14 NO CPA MX150L ROHS COMPLIANT: YES

16 WAY RECPT ASSY 16-14 NO CPA MX150L ROHS COMPLIANT: YES

Supplier's Site
16 Way Recpt Assy 16-14 No Cpa Mx150L Rohs Compliant Molex - 02N4144 - Newark, An Avnet Company
Chicago, IL, United States
16 Way Recpt Assy 16-14 No Cpa Mx150L Rohs Compliant Molex
02N4144
16 Way Recpt Assy 16-14 No Cpa Mx150L Rohs Compliant Molex 02N4144
16 WAY RECPT ASSY 16-14 NO CPA MX150L ROHS COMPLIANT: YES

16 WAY RECPT ASSY 16-14 NO CPA MX150L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1032640-19418-0039 1789878 2026-19418-0039 58R9846
Product Name Automotive Connectors - 19418-0039 Wire Housings & Plugs Automotive Dual Electronic Connector 16 Way Recpt Assy 16-14 No Cpa Mx150L Rohs Compliant Molex
Connector Type Automotive Connector Automotive Connector
Termination Crimp Crimp
Voltage Rating 600 volts
Current Rating 18.0 amps 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-018 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Push-in X connector - QSX-12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details