Molex Automotive Conn Housing, Rcpt, 10Pos; Product Range Molex 19418-0024

Description
AUTOMOTIVE CONN HOUSING, RCPT, 10POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:10Position s; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 10POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:10Position s; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 10Pos; Product Range Molex - 01J5252 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 10Pos; Product Range Molex
01J5252
Automotive Conn Housing, Rcpt, 10Pos; Product Range Molex 01J5252
AUTOMOTIVE CONN HOUSING, RCPT, 10POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:10Position s; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 10POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:10Positions; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01J5252
Product Name Automotive Conn Housing, Rcpt, 10Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details