Molex Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex 19418-0022

Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex - 01J5250 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex
01J5250
Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex 01J5250
AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:8Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 8POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:8Positions; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01J5250
Product Name Automotive Conn Housing, Rcpt, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details