Molex Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 19418-0016

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex - 01J5244 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
01J5244
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 01J5244
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01J5244
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details