Molex Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 19418-0008

Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex - 20M7078 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
20M7078
Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex 20M7078
AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 2POS; Product Range:MX150L 19418 Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:Molex 19420 Series Socket Contacts; Connector Body Material:Polymer, Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20M7078
Product Name Automotive Conn Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details