Molex Electronic Connector 194170024

Description
Wire Terminal, Product overview: 194170024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194170024 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wire Terminal, Product overview: 194170024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194170024 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-194170024
Electronic Connector 340-194170024
Wire Terminal, Product overview: 194170024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194170024 can be used for catalog matching and distributor lookup.

Wire Terminal, Product overview: 194170024 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194170024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 132072-0194170024 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
132072-0194170024
Connectors,Interconnects 132072-0194170024
Manufacturer: Molex, LLC Win Source Part Number: 132072-0194170024 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: MX150L? 19417 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 74.8μin (1.90μm) Wire Gauge: 18-22 AWG Contact Termination: Crimp Pin or Socket: Pin Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 132072-0194170024
Category: Connectors,Interconnects
Family: Rectangular Connectors - Contacts
Series: MX150L? 19417
Packaging: Reel(TR)
Contact Finish: Tin
Contact Finish Thickness: 74.8μin (1.90μm)
Wire Gauge: 18-22 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive Contact, Crimp; Product Range Molex - 07AH5027 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Crimp; Product Range Molex
07AH5027
Automotive Contact, Crimp; Product Range Molex 07AH5027
AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150L 19417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19419 & 19429 Series Housing Connectors; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150L 19417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19419 & 19429 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Contact, Crimp; Product Range Molex - 39AH6009 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Crimp; Product Range Molex
39AH6009
Automotive Contact, Crimp; Product Range Molex 39AH6009
AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150L 19417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19419 & 19429 Series Housing Connectors; RoHS Compliant: Yes

AUTOMOTIVE CONTACT, CRIMP; Product Range:MX150L 19417 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; For Use With:Molex MX150L 19419 & 19429 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-194170024 132072-0194170024 07AH5027
Product Name Electronic Connector Connectors,Interconnects Automotive Contact, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E61 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details