Molex Conn, Rectangular Power, 3Pos, Idc / Idt; No. Of Contacts Molex 19401-1000

Description
CONN, RECTANGULAR POWER, 3POS, IDC / IDT; No. of Contacts:3Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:IDC / IDT; Product Range:19401 Series; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONN, RECTANGULAR POWER, 3POS, IDC / IDT; No. of Contacts:3Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:IDC / IDT; Product Range:19401 Series; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rectangular Power, 3Pos, Idc / Idt; No. Of Contacts Molex - 25M1309 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rectangular Power, 3Pos, Idc / Idt; No. Of Contacts Molex
25M1309
Conn, Rectangular Power, 3Pos, Idc / Idt; No. Of Contacts Molex 25M1309
CONN, RECTANGULAR POWER, 3POS, IDC / IDT; No. of Contacts:3Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:IDC / IDT; Product Range:19401 Series; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

CONN, RECTANGULAR POWER, 3POS, IDC / IDT; No. of Contacts:3Contacts; Gender:-; Connector Type:Rectangular Power; Contact Termination Type:IDC / IDT; Product Range:19401 Series; Connector Mounting:Cable Mount; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Coc-2 Cross Over 4/c Connector Rohs Compliant Molex - 01AH0519 - Newark, An Avnet Company
Chicago, IL, United States
Coc-2 Cross Over 4/c Connector Rohs Compliant Molex
01AH0519
Coc-2 Cross Over 4/c Connector Rohs Compliant Molex 01AH0519
COC-2 CROSS OVER 4/C CONNECTOR ROHS COMPLIANT: YES

COC-2 CROSS OVER 4/C CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25M1309 01AH0519
Product Name Conn, Rectangular Power, 3Pos, Idc / Idt; No. Of Contacts Molex Coc-2 Cross Over 4/c Connector Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details