Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035187-19324-0008
Packaging: Bulk
Termination: Crimp
Contact Material: Copper
Length: 18.5 mm
Contact Plating: Tin
Insulation Material: Nylon
Thickness: 790 µm
Insulation: Insulated
Categories: Terminals
Alternative Parts (Cross-Reference): 31890; 640903-1; 640905-1; PV14-10R-M; 19070-0123; PV18-6R-MY0193240008
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-2
Stud Size: M4
Terminals METRIC AVIKRIMP RING BB2,5-837-M4 Product overview: 19324-0008 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-19324-0008 can be used for catalog matching and distributor lookup.
Connector
TERMINAL, RING TONGUE, #8, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Product Range:Avikrimp 19324 Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Ring Tongue Terminal, Avikrimp 19324 Series, 8, M4, 2.5 mm , Nylon (Polyamide) RoHS Compliant: Yes
METRIC AVIKRIMP RING BB25-837-M4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1035187-19324-0008 | 2031-19324-0008 | 19324-0008 | 67W0630 |
| Product Name | Terminals - 19324-0008 | Electronic Connector | Terminal, Ring Tongue, #8, Blu; Stud Size - Metric Molex | |
| Termination | Crimp | Crimp |