The Metric Avikrimp Ring Terminal BB2 5-823-M3 is designed for use with a stud size of M3 and features a closed brazed barrel type. It is constructed from copper alloy with a tin plating, ensuring good conductivity. The terminal is insulated with nylon (PA) and has a flammability rating of 94V-2. This product is compliant with RoHS regulations and is categorized as low-halogen. It is packaged in bags and weighs approximately 0.915 grams. The terminal is suitable for applications requiring reliable connections in various electronic assemblies.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038078-19324-0006
Packaging: Bulk
Termination: Crimp
Contact Material: Copper
Length: 16.8 mm
Contact Plating: Tin
Insulation Material: Nylon
Thickness: 790 µm
Insulation: Insulated
Categories: Terminals
Alternative Parts (Cross-Reference): CRS-DY-1804; 31890; 640903-1; 640905-1; PV14-10R-M; 19070-0123; PV18-6R-MY0193240006
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-2
Stud Size: M3
METRIC AVIKRIMP RING BB2 5-823-M3 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19324-0006 | 19324-0006 | 1038078-19324-0006 | 67W0626 |
| Product Name | Connectors | Terminals - 19324-0006 | Metric Avikrimp Ring Bb2 5-823-M3 Rohs Compliant Molex | |
| Termination | Crimp |