Molex Electronic Connector 19323-0001

Description
Ring Terminal, Product overview: 19323-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19323-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, Product overview: 19323-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19323-0001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-19323-0001
Electronic Connector 392-19323-0001
Ring Terminal, Product overview: 19323-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19323-0001 can be used for catalog matching and distributor lookup.

Ring Terminal, Product overview: 19323-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-19323-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Solderless Terminals - 19323-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Solderless Terminals
19323-0001
Connectors Solderless Terminals 19323-0001
AA1-332-M2,5 METRIC

AA1-332-M2,5 METRIC

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19323-0001 - 1038131-19323-0001 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19323-0001
1038131-19323-0001
Terminals - 19323-0001 1038131-19323-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038131-19323-0001 Packaging: Bulk Termination: Crimp Contact Material: Copper Length: 11.5 mm Contact Plating: Tin Mounting: SMD (SMT) Thickness: 710 µm Insulation: Non-Insulated Categories: Terminals Case / Package: 0001 Alternative Parts (Cross-Reference): 34138; 34108; 31818; P14-10R-M; P10-10R-D; 19193-01090193230001 ; 193230001; AA1-332-M2,5; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown ELV: Compliant Stud Size: M2.5

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038131-19323-0001
Packaging: Bulk
Termination: Crimp
Contact Material: Copper
Length: 11.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Thickness: 710 µm
Insulation: Non-Insulated
Categories: Terminals
Case / Package: 0001
Alternative Parts (Cross-Reference): 34138; 34108; 31818; P14-10R-M; P10-10R-D; 19193-01090193230001; 193230001; AA1-332-M2,5;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant
Stud Size: M2.5

Buy Now
Ring Tongue Terminal, Versakrimp 19323 Series, 4, M2.5, 1 Mm , Uninsulated Rohs Compliant Molex - 67W0585 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Versakrimp 19323 Series, 4, M2.5, 1 Mm , Uninsulated Rohs Compliant Molex
67W0585
Ring Tongue Terminal, Versakrimp 19323 Series, 4, M2.5, 1 Mm , Uninsulated Rohs Compliant Molex 67W0585
RING TONGUE TERMINAL, VERSAKRIMP 19323 SERIES, 4, M2.5, 1 MM , UNINSULATED ROHS COMPLIANT: YES

RING TONGUE TERMINAL, VERSAKRIMP 19323 SERIES, 4, M2.5, 1 MM , UNINSULATED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Metric Versakrimp Ring Aa1-332-M2 5 Molex - 90AJ2661 - Newark, An Avnet Company
Chicago, IL, United States
Metric Versakrimp Ring Aa1-332-M2 5 Molex
90AJ2661
Metric Versakrimp Ring Aa1-332-M2 5 Molex 90AJ2661
METRIC VERSAKRIMP RING AA1-332-M2 5

METRIC VERSAKRIMP RING AA1-332-M2 5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-19323-0001 19323-0001 19323-0001 1038131-19323-0001 67W0585
Product Name Electronic Connector Connectors Solderless Terminals Terminals - 19323-0001 Ring Tongue Terminal, Versakrimp 19323 Series, 4, M2.5, 1 Mm , Uninsulated Rohs Compliant Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers