Molex Heat Shrink Tubing - 19269-0018 19269-0018

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084626-19269-0018 Packaging: Bulk Color: Black Length: 1.22 m Body Material: Polyvinyl Material: PVC, Polyvinyl Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 19269-0008; 19269-0023; 19269-02390192690018 ; 192690018; PF3-1/4-1BK; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Inside Diameter: 6.35 mm
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084626-19269-0018 Packaging: Bulk Color: Black Length: 1.22 m Body Material: Polyvinyl Material: PVC, Polyvinyl Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 19269-0008; 19269-0023; 19269-02390192690018 ; 192690018; PF3-1/4-1BK; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Inside Diameter: 6.35 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 19269-0018 - 1084626-19269-0018 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - 19269-0018
1084626-19269-0018
Heat Shrink Tubing - 19269-0018 1084626-19269-0018
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084626-19269-0018 Packaging: Bulk Color: Black Length: 1.22 m Body Material: Polyvinyl Material: PVC, Polyvinyl Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): 19269-0008; 19269-0023; 19269-02390192690018 ; 192690018; PF3-1/4-1BK; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C Inside Diameter: 6.35 mm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084626-19269-0018
Packaging: Bulk
Color: Black
Length: 1.22 m
Body Material: Polyvinyl
Material: PVC, Polyvinyl
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): 19269-0008; 19269-0023; 19269-02390192690018; 192690018; PF3-1/4-1BK;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -55 °C
Inside Diameter: 6.35 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1084626-19269-0018
Product Name Heat Shrink Tubing - 19269-0018
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details