Molex Terminals - Ring Connectors 192210409

Description
CONN RING FLAT 8AWG #1/4 CRIMP
Request a Quote Datasheet
Description
CONN RING FLAT 8AWG #1/4 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - WM17644-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM17644-ND
Terminals - Ring Connectors WM17644-ND
CONN RING FLAT 8AWG #1/4 CRIMP

CONN RING FLAT 8AWG #1/4 CRIMP

Buy Now Datasheet
Molex 192210409 Copper Eyelet Battery Cable Lug, 8Ga., 1/4
Chanhassen, MN, United States
Molex 192210409 Copper Eyelet Battery Cable Lug, 8Ga., 1/4" Stud, Un-plated
36120
Molex 192210409 Copper Eyelet Battery Cable Lug, 8Ga., 1/4" Stud, Un-plated 36120
Molex 192210409 Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 1/4 Wire Gauge 8 Orientation: Straight Material: Bare Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant Seamless barrel design Flared barrel for easy wire entry Crimps within industry standard tooling Heavy-duty 600V+ applications Wire gauge is stamped on the eyelet
  • Molex 192210409 Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 1/4
  • Wire Gauge 8
  • Orientation: Straight
  • Material: Bare Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
  • Seamless barrel design
  • Flared barrel for easy wire entry
  • Crimps within industry standard tooling
  • Heavy-duty 600V+ applications
  • Wire gauge is stamped on the eyelet
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number WM17644-ND 36120
Product Name Terminals - Ring Connectors Molex 192210409 Copper Eyelet Battery Cable Lug, 8Ga., 1/4" Stud, Un-plated
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details