Molex Terminals - Ring Connectors 192210396

Description
CONN RING FLAT 1AWG #5/16 CRIMP
Request a Quote Datasheet
Description
CONN RING FLAT 1AWG #5/16 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - WM13870-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM13870-ND
Terminals - Ring Connectors WM13870-ND
CONN RING FLAT 1AWG #5/16 CRIMP

CONN RING FLAT 1AWG #5/16 CRIMP

Buy Now Datasheet
Molex 192210396 Copper Eyelet Battery Cable Lug, 1Ga., 5/16
Chanhassen, MN, United States
Molex 192210396 Copper Eyelet Battery Cable Lug, 1Ga., 5/16" Stud, Un-plated
36135
Molex 192210396 Copper Eyelet Battery Cable Lug, 1Ga., 5/16" Stud, Un-plated 36135
Molex 192210396 Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 5/16 Wire Gauge 1 Orientation: Straight Material: Bare Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant Seamless barrel design Flared barrel for easy wire entry Crimps within industry standard tooling Heavy-duty 600V+ applications Wire gauge is stamped on the eyelet
  • Molex 192210396 Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 5/16
  • Wire Gauge 1
  • Orientation: Straight
  • Material: Bare Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
  • Seamless barrel design
  • Flared barrel for easy wire entry
  • Crimps within industry standard tooling
  • Heavy-duty 600V+ applications
  • Wire gauge is stamped on the eyelet
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number WM13870-ND 36135
Product Name Terminals - Ring Connectors Molex 192210396 Copper Eyelet Battery Cable Lug, 1Ga., 5/16" Stud, Un-plated
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details