Molex Terminals - Ring Connectors 192210378

Description
CONN RING FLAT 1AWG #3/8 CRIMP
Request a Quote Datasheet
Description
CONN RING FLAT 1AWG #3/8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - WM13867-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM13867-ND
Terminals - Ring Connectors WM13867-ND
CONN RING FLAT 1AWG #3/8 CRIMP

CONN RING FLAT 1AWG #3/8 CRIMP

Buy Now Datasheet
Molex 192210378 Copper Eyelet Battery Cable Lug, 1Ga., 3/8
Chanhassen, MN, United States
Molex 192210378 Copper Eyelet Battery Cable Lug, 1Ga., 3/8" Stud, Un-plated
36136
Molex 192210378 Copper Eyelet Battery Cable Lug, 1Ga., 3/8" Stud, Un-plated 36136
Molex 192210378 Copper Eyelet Battery Cable Lug Category: Eyelets Manufacturer: Molex Stud Size: 3/8 Wire Gauge 1 Orientation: Straight Material: Bare Copper Meets UL requirements Heavy wall for maximum amperage and conductivity RoHS Compliant Seamless barrel design Flared barrel for easy wire entry Crimps within industry standard tooling Heavy-duty 600V+ applications Wire gauge is stamped on the eyelet
  • Molex 192210378 Copper Eyelet Battery Cable Lug
  • Category: Eyelets
  • Manufacturer: Molex
  • Stud Size: 3/8
  • Wire Gauge 1
  • Orientation: Straight
  • Material: Bare Copper
  • Meets UL requirements
  • Heavy wall for maximum amperage and conductivity
  • RoHS Compliant
  • Seamless barrel design
  • Flared barrel for easy wire entry
  • Crimps within industry standard tooling
  • Heavy-duty 600V+ applications
  • Wire gauge is stamped on the eyelet
Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number WM13867-ND 36136
Product Name Terminals - Ring Connectors Molex 192210378 Copper Eyelet Battery Cable Lug, 1Ga., 3/8" Stud, Un-plated
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details