Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MOLEX
19221-0781 -- TERMINALS
Molex
Terminals
19221-0781
Description
Terminals BCL-20516 BULK
Datasheet
Description
Terminals BCL-20516 BULK
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
19221-0781
Terminals
19221-0781
Terminals BCL-20516 BULK
Terminals BCL-20516 BULK
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Wire Terminals
Product Number
19221-0781
Product Name
Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Insulated Ferrules
2201.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
TE Connectivity
Quick Disconnects
1-1627102-1
Specs
Material
Unplated
North American
15 to 18 AWG
International
0.7000 to 2.1 mm
2
View Details
E-Z-HOOK, a division of Tektest, Inc.
E-Z-Nailclip 86-1 on Threaded Post
8607
Specs
Terminal Type
Threaded Post
View Details
RS Components, Ltd.
Bootlace Ferrules
1787350
Specs
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
2.5 mm
2
View Details