Molex Terminal, Compression Lug, M6, 0Awg; Product Range Molex 19221-0570

Description
TERMINAL, COMPRESSION LUG, M6, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M6, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M6, 0Awg; Product Range Molex - 19M1222 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 0Awg; Product Range Molex
19M1222
Terminal, Compression Lug, M6, 0Awg; Product Range Molex 19M1222
TERMINAL, COMPRESSION LUG, M6, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 0AWG; Product Range:19221 Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Stud Size:1/4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19221-0570
Terminals 19221-0570
Terminals 3/0 AWG 1/4 INCH PLA ATED BCL-3014-PL SPM

Terminals 3/0 AWG 1/4 INCH PLA ATED BCL-3014-PL SPM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 19M1222 19221-0570
Product Name Terminal, Compression Lug, M6, 0Awg; Product Range Molex Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Ring Terminals - 1788611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details